Vishay Intertechnology, Inc. RES 51.1 OHM 1% 1W AXIAL RLR32C51R1FMRSL

Description
RES 51.1ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1% 1W AXIAL - RLR32C51R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1% 1W AXIAL
RLR32C51R1FMRSL
RES 51.1 OHM 1% 1W AXIAL RLR32C51R1FMRSL
RES 51.1ohm 1% 1W AXIAL

RES 51.1ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C51R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C51R1FMRSL-ND
Through Hole Resistors RLR32C51R1FMRSL-ND
51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C51R1FMRSL RLR32C51R1FMRSL-ND
Product Name RES 51.1 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details