Vishay Intertechnology, Inc. RES 6.04K OHM 1% 1W AXIAL RLR32C6041FPBSL

Description
RES 6.04Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1% 1W AXIAL - RLR32C6041FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1% 1W AXIAL
RLR32C6041FPBSL
RES 6.04K OHM 1% 1W AXIAL RLR32C6041FPBSL
RES 6.04Kohm 1% 1W AXIAL

RES 6.04Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6041FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6041FPBSL-ND
Through Hole Resistors RLR32C6041FPBSL-ND
6.04 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6041FPBSL RLR32C6041FPBSL-ND
Product Name RES 6.04K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details