Vishay Intertechnology, Inc. RES 62K OHM 2% 1W AXIAL RLR32C6202GPRSL

Description
RES 62Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1W AXIAL - RLR32C6202GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1W AXIAL
RLR32C6202GPRSL
RES 62K OHM 2% 1W AXIAL RLR32C6202GPRSL
RES 62Kohm 2% 1W AXIAL

RES 62Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6202GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6202GPRSL-ND
Through Hole Resistors RLR32C6202GPRSL-ND
62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6202GPRSL RLR32C6202GPRSL-ND
Product Name RES 62K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers