Vishay Intertechnology, Inc. RES 619 OHM 1% 1W AXIAL RLR32C6190FRBSL

Description
RES 619ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1% 1W AXIAL - RLR32C6190FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1% 1W AXIAL
RLR32C6190FRBSL
RES 619 OHM 1% 1W AXIAL RLR32C6190FRBSL
RES 619ohm 1% 1W AXIAL

RES 619ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6190FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6190FRBSL-ND
Through Hole Resistors RLR32C6190FRBSL-ND
619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6190FRBSL RLR32C6190FRBSL-ND
Product Name RES 619 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details