Vishay Intertechnology, Inc. RES 5.6 OHM 2% 1W AXIAL RLR32C5R60GRRSL

Description
RES 5.6ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 2% 1W AXIAL - RLR32C5R60GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 2% 1W AXIAL
RLR32C5R60GRRSL
RES 5.6 OHM 2% 1W AXIAL RLR32C5R60GRRSL
RES 5.6ohm 2% 1W AXIAL

RES 5.6ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5R60GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5R60GRRSL-ND
Through Hole Resistors RLR32C5R60GRRSL-ND
5.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5R60GRRSL RLR32C5R60GRRSL-ND
Product Name RES 5.6 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details