Vishay Intertechnology, Inc. RES 562 OHM 1% 1W AXIAL RLR32C5620FPRSL

Description
RES 562ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1% 1W AXIAL - RLR32C5620FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1% 1W AXIAL
RLR32C5620FPRSL
RES 562 OHM 1% 1W AXIAL RLR32C5620FPRSL
RES 562ohm 1% 1W AXIAL

RES 562ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5620FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5620FPRSL-ND
Through Hole Resistors RLR32C5620FPRSL-ND
562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5620FPRSL RLR32C5620FPRSL-ND
Product Name RES 562 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers