Vishay Intertechnology, Inc. RES 60.4 OHM 1% 1W AXIAL RLR32C60R4FRB14

Description
RES 60.4ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1% 1W AXIAL - RLR32C60R4FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1% 1W AXIAL
RLR32C60R4FRB14
RES 60.4 OHM 1% 1W AXIAL RLR32C60R4FRB14
RES 60.4ohm 1% 1W AXIAL

RES 60.4ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C60R4FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C60R4FRB14-ND
Through Hole Resistors RLR32C60R4FRB14-ND
60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C60R4FRB14 RLR32C60R4FRB14-ND
Product Name RES 60.4 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers