Vishay Intertechnology, Inc. RES 6.04K OHM 1% 1W AXIAL RLR32C6041FPR64

Description
RES 6.04Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1% 1W AXIAL - RLR32C6041FPR64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1% 1W AXIAL
RLR32C6041FPR64
RES 6.04K OHM 1% 1W AXIAL RLR32C6041FPR64
RES 6.04Kohm 1% 1W AXIAL

RES 6.04Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6041FPR64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6041FPR64-ND
Through Hole Resistors RLR32C6041FPR64-ND
6.04 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6041FPR64 RLR32C6041FPR64-ND
Product Name RES 6.04K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers