Vishay Intertechnology, Inc. RES 62K OHM 2% 1W AXIAL RLR32C6202GMRE6

Description
RES 62Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1W AXIAL - RLR32C6202GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1W AXIAL
RLR32C6202GMRE6
RES 62K OHM 2% 1W AXIAL RLR32C6202GMRE6
RES 62Kohm 2% 1W AXIAL

RES 62Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6202GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6202GMRE6-ND
Through Hole Resistors RLR32C6202GMRE6-ND
62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6202GMRE6 RLR32C6202GMRE6-ND
Product Name RES 62K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details