Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5R10GRBSL

Description
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5R10GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5R10GRBSL-ND
Through Hole Resistors RLR32C5R10GRBSL-ND
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.1 OHM 2% 1W AXIAL - RLR32C5R10GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 2% 1W AXIAL
RLR32C5R10GRBSL
RES 5.1 OHM 2% 1W AXIAL RLR32C5R10GRBSL
RES 5.1ohm 2% 1W AXIAL

RES 5.1ohm 2% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5R10GRBSL-ND RLR32C5R10GRBSL
Product Name Through Hole Resistors RES 5.1 OHM 2% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details