Vishay Intertechnology, Inc. Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C6202GPB14

Description
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR32C6202GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR32C6202GPB14
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR32C6202GPB14
Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C6202GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6202GPB14-ND
Through Hole Resistors RLR32C6202GPB14-ND
62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6202GPB14 RLR32C6202GPB14-ND
Product Name Res Metal Film 62K Ohm 2% 1W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers