Vishay Intertechnology, Inc. RES 604K OHM 1% 1W AXIAL RLR32C6043FMRSL

Description
RES 604Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1% 1W AXIAL - RLR32C6043FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1% 1W AXIAL
RLR32C6043FMRSL
RES 604K OHM 1% 1W AXIAL RLR32C6043FMRSL
RES 604Kohm 1% 1W AXIAL

RES 604Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6043FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6043FMRSL-ND
Through Hole Resistors RLR32C6043FMRSL-ND
604 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6043FMRSL RLR32C6043FMRSL-ND
Product Name RES 604K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details