Vishay Intertechnology, Inc. RES 604K OHM 1% 1W AXIAL RLR32C6043FRB14

Description
RES 604Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1% 1W AXIAL - RLR32C6043FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1% 1W AXIAL
RLR32C6043FRB14
RES 604K OHM 1% 1W AXIAL RLR32C6043FRB14
RES 604Kohm 1% 1W AXIAL

RES 604Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6043FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6043FRB14-ND
Through Hole Resistors RLR32C6043FRB14-ND
604 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6043FRB14 RLR32C6043FRB14-ND
Product Name RES 604K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details