Vishay Intertechnology, Inc. RES 53.6 OHM 1% 1W AXIAL RLR32C53R6FRB14

Description
RES 53.6ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1% 1W AXIAL - RLR32C53R6FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1% 1W AXIAL
RLR32C53R6FRB14
RES 53.6 OHM 1% 1W AXIAL RLR32C53R6FRB14
RES 53.6ohm 1% 1W AXIAL

RES 53.6ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C53R6FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C53R6FRB14-ND
Through Hole Resistors RLR32C53R6FRB14-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C53R6FRB14 RLR32C53R6FRB14-ND
Product Name RES 53.6 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers