Vishay Intertechnology, Inc. RES 53.6 OHM 1% 1W AXIAL RLR32C53R6FRRSL

Description
RES 53.6ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1% 1W AXIAL - RLR32C53R6FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1% 1W AXIAL
RLR32C53R6FRRSL
RES 53.6 OHM 1% 1W AXIAL RLR32C53R6FRRSL
RES 53.6ohm 1% 1W AXIAL

RES 53.6ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C53R6FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C53R6FRRSL-ND
Through Hole Resistors RLR32C53R6FRRSL-ND
53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C53R6FRRSL RLR32C53R6FRRSL-ND
Product Name RES 53.6 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details