Vishay Intertechnology, Inc. RES 523K OHM 1% 1W AXIAL RLR32C5233FMB14

Description
RES 523Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1% 1W AXIAL - RLR32C5233FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1% 1W AXIAL
RLR32C5233FMB14
RES 523K OHM 1% 1W AXIAL RLR32C5233FMB14
RES 523Kohm 1% 1W AXIAL

RES 523Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5233FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5233FMB14-ND
Through Hole Resistors RLR32C5233FMB14-ND
523 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5233FMB14 RLR32C5233FMB14-ND
Product Name RES 523K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details