Vishay Intertechnology, Inc. RES 61.9 OHM 1% 1W AXIAL RLR32C61R9FRBSL

Description
RES 61.9ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1% 1W AXIAL - RLR32C61R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1% 1W AXIAL
RLR32C61R9FRBSL
RES 61.9 OHM 1% 1W AXIAL RLR32C61R9FRBSL
RES 61.9ohm 1% 1W AXIAL

RES 61.9ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C61R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C61R9FRBSL-ND
Through Hole Resistors RLR32C61R9FRBSL-ND
61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C61R9FRBSL RLR32C61R9FRBSL-ND
Product Name RES 61.9 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers