Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5622FMBSL

Description
56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5622FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5622FMBSL-ND
Through Hole Resistors RLR32C5622FMBSL-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 56.2K OHM 1% 1W AXIAL - RLR32C5622FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1% 1W AXIAL
RLR32C5622FMBSL
RES 56.2K OHM 1% 1W AXIAL RLR32C5622FMBSL
RES 56.2Kohm 1% 1W AXIAL

RES 56.2Kohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5622FMBSL-ND RLR32C5622FMBSL
Product Name Through Hole Resistors RES 56.2K OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details