Vishay Intertechnology, Inc. RES 56.2K OHM 1% 1W AXIAL RLR32C5622FRB14

Description
RES 56.2Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1% 1W AXIAL - RLR32C5622FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1% 1W AXIAL
RLR32C5622FRB14
RES 56.2K OHM 1% 1W AXIAL RLR32C5622FRB14
RES 56.2Kohm 1% 1W AXIAL

RES 56.2Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5622FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5622FRB14-ND
Through Hole Resistors RLR32C5622FRB14-ND
56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5622FRB14 RLR32C5622FRB14-ND
Product Name RES 56.2K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers