Vishay Intertechnology, Inc. RES 56 OHM 2% 1W AXIAL RLR32C56R0GMRSL

Description
RES 56ohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 56ohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 2% 1W AXIAL - RLR32C56R0GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 2% 1W AXIAL
RLR32C56R0GMRSL
RES 56 OHM 2% 1W AXIAL RLR32C56R0GMRSL
RES 56ohm 2% 1W AXIAL

RES 56ohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C56R0GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C56R0GMRSL-ND
Through Hole Resistors RLR32C56R0GMRSL-ND
56 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C56R0GMRSL RLR32C56R0GMRSL-ND
Product Name RES 56 OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details