Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1W AXIAL RLR32C6191FRB14

Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1W AXIAL - RLR32C6191FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1W AXIAL
RLR32C6191FRB14
RES 6.19K OHM 1% 1W AXIAL RLR32C6191FRB14
RES 6.19Kohm 1% 1W AXIAL

RES 6.19Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6191FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6191FRB14-ND
Through Hole Resistors RLR32C6191FRB14-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6191FRB14 RLR32C6191FRB14-ND
Product Name RES 6.19K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details