Vishay Precision Group Through Hole Resistors RLR32C5R10GRB14

Description
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5R10GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5R10GRB14-ND
Through Hole Resistors RLR32C5R10GRB14-ND
5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C5R10GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C5R10GRB14
Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C5R10GRB14
Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,5.1Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 52C3550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.1Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
52C3550
Resistor,metal Film,5.1Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 52C3550
Resistor,Metal Film,5.1Ohms,500WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,5.1Ohms,500WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR32C5R10GRB14-ND RLR32C5R10GRB14 52C3550
Product Name Through Hole Resistors Res Metal Film 5.1 Ohm 2% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Resistor,metal Film,5.1Ohms,500Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details