RES 56Kohm 2% 1W AXIAL
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR32C5602GPRSL | RLR32C5602GPRSL-ND |
| Product Name | RES 56K OHM 2% 1W AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 56000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor |