Vishay Intertechnology, Inc. RES 60.4K OHM 1% 1W AXIAL RLR32C6042FRRSL

Description
RES 60.4Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1% 1W AXIAL - RLR32C6042FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1% 1W AXIAL
RLR32C6042FRRSL
RES 60.4K OHM 1% 1W AXIAL RLR32C6042FRRSL
RES 60.4Kohm 1% 1W AXIAL

RES 60.4Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6042FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6042FRRSL-ND
Through Hole Resistors RLR32C6042FRRSL-ND
60.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6042FRRSL RLR32C6042FRRSL-ND
Product Name RES 60.4K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers