Vishay Intertechnology, Inc. RES 536 OHM 1% 1W AXIAL RLR32C5360FRBSL

Description
RES 536ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 536ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 1% 1W AXIAL - RLR32C5360FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1% 1W AXIAL
RLR32C5360FRBSL
RES 536 OHM 1% 1W AXIAL RLR32C5360FRBSL
RES 536ohm 1% 1W AXIAL

RES 536ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5360FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5360FRBSL-ND
Through Hole Resistors RLR32C5360FRBSL-ND
536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5360FRBSL RLR32C5360FRBSL-ND
Product Name RES 536 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers