Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1W AXIAL RLR32C6191FMRSL

Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1W AXIAL - RLR32C6191FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1W AXIAL
RLR32C6191FMRSL
RES 6.19K OHM 1% 1W AXIAL RLR32C6191FMRSL
RES 6.19Kohm 1% 1W AXIAL

RES 6.19Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6191FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6191FMRSL-ND
Through Hole Resistors RLR32C6191FMRSL-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6191FMRSL RLR32C6191FMRSL-ND
Product Name RES 6.19K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details