Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5230FMRSL

Description
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5230FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5230FMRSL-ND
Through Hole Resistors RLR32C5230FMRSL-ND
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 523 OHM 1% 1W AXIAL - RLR32C5230FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1W AXIAL
RLR32C5230FMRSL
RES 523 OHM 1% 1W AXIAL RLR32C5230FMRSL
RES 523ohm 1% 1W AXIAL

RES 523ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5230FMRSL-ND RLR32C5230FMRSL
Product Name Through Hole Resistors RES 523 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details