Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5760FPB14

Description
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5760FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5760FPB14-ND
Through Hole Resistors RLR32C5760FPB14-ND
576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 576 OHM 1% 1W AXIAL - RLR32C5760FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1% 1W AXIAL
RLR32C5760FPB14
RES 576 OHM 1% 1W AXIAL RLR32C5760FPB14
RES 576ohm 1% 1W AXIAL

RES 576ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5760FPB14-ND RLR32C5760FPB14
Product Name Through Hole Resistors RES 576 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details