Vishay Intertechnology, Inc. RES 56K OHM 2% 1W AXIAL RLR32C5602GMBSL

Description
RES 56Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 2% 1W AXIAL - RLR32C5602GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 2% 1W AXIAL
RLR32C5602GMBSL
RES 56K OHM 2% 1W AXIAL RLR32C5602GMBSL
RES 56Kohm 2% 1W AXIAL

RES 56Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5602GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5602GMBSL-ND
Through Hole Resistors RLR32C5602GMBSL-ND
56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5602GMBSL RLR32C5602GMBSL-ND
Product Name RES 56K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details