Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1W AXIAL RLR32C6191FRRSL

Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1W AXIAL - RLR32C6191FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1W AXIAL
RLR32C6191FRRSL
RES 6.19K OHM 1% 1W AXIAL RLR32C6191FRRSL
RES 6.19Kohm 1% 1W AXIAL

RES 6.19Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6191FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6191FRRSL-ND
Through Hole Resistors RLR32C6191FRRSL-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6191FRRSL RLR32C6191FRRSL-ND
Product Name RES 6.19K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers