Vishay Intertechnology, Inc. RES 604 OHM 1% 1W AXIAL RLR32C6040FPBSL

Description
RES 604ohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1% 1W AXIAL - RLR32C6040FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1W AXIAL
RLR32C6040FPBSL
RES 604 OHM 1% 1W AXIAL RLR32C6040FPBSL
RES 604ohm 1% 1W AXIAL

RES 604ohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C6040FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C6040FPBSL-ND
Through Hole Resistors RLR32C6040FPBSL-ND
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C6040FPBSL RLR32C6040FPBSL-ND
Product Name RES 604 OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details