Vishay Intertechnology, Inc. RES 52.3K OHM 1% 1W AXIAL RLR32C5232FRRSL

Description
RES 52.3Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1% 1W AXIAL - RLR32C5232FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1% 1W AXIAL
RLR32C5232FRRSL
RES 52.3K OHM 1% 1W AXIAL RLR32C5232FRRSL
RES 52.3Kohm 1% 1W AXIAL

RES 52.3Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5232FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5232FRRSL-ND
Through Hole Resistors RLR32C5232FRRSL-ND
52.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5232FRRSL RLR32C5232FRRSL-ND
Product Name RES 52.3K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details