Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1W AXIAL RLR32C5601GPRE6

Description
RES 5.6Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1W AXIAL - RLR32C5601GPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1W AXIAL
RLR32C5601GPRE6
RES 5.6K OHM 2% 1W AXIAL RLR32C5601GPRE6
RES 5.6Kohm 2% 1W AXIAL

RES 5.6Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5601GPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5601GPRE6-ND
Through Hole Resistors RLR32C5601GPRE6-ND
5.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5601GPRE6 RLR32C5601GPRE6-ND
Product Name RES 5.6K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers