Vishay Intertechnology, Inc. RES 523K OHM 1% 1W AXIAL RLR32C5233FMBSL

Description
RES 523Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 523Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523K OHM 1% 1W AXIAL - RLR32C5233FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523K OHM 1% 1W AXIAL
RLR32C5233FMBSL
RES 523K OHM 1% 1W AXIAL RLR32C5233FMBSL
RES 523Kohm 1% 1W AXIAL

RES 523Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5233FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5233FMBSL-ND
Through Hole Resistors RLR32C5233FMBSL-ND
523 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5233FMBSL RLR32C5233FMBSL-ND
Product Name RES 523K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details