Vishay Intertechnology, Inc. Through Hole Resistors RLR32C5230FMBSL

Description
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR32C5230FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5230FMBSL-ND
Through Hole Resistors RLR32C5230FMBSL-ND
523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 523 OHM 1% 1W AXIAL - RLR32C5230FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1% 1W AXIAL
RLR32C5230FMBSL
RES 523 OHM 1% 1W AXIAL RLR32C5230FMBSL
RES 523ohm 1% 1W AXIAL

RES 523ohm 1% 1W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR32C5230FMBSL-ND RLR32C5230FMBSL
Product Name Through Hole Resistors RES 523 OHM 1% 1W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers