Vishay Intertechnology, Inc. RES 464 OHM 1% 1/2W AXIAL RLR20C4640FRR36

Description
RES 464ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1/2W AXIAL - RLR20C4640FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/2W AXIAL
RLR20C4640FRR36
RES 464 OHM 1% 1/2W AXIAL RLR20C4640FRR36
RES 464ohm 1% 1/2W AXIAL

RES 464ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4640FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4640FRR36-ND
Through Hole Resistors RLR20C4640FRR36-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4640FRR36 RLR20C4640FRR36-ND
Product Name RES 464 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details