Vishay Intertechnology, Inc. RES 47K OHM 2% 1/2W AXIAL RLR20C4702GMBSL

Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 2% 1/2W AXIAL - RLR20C4702GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 2% 1/2W AXIAL
RLR20C4702GMBSL
RES 47K OHM 2% 1/2W AXIAL RLR20C4702GMBSL
RES 47Kohm 2% 1/2W AXIAL

RES 47Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4702GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4702GMBSL-ND
Through Hole Resistors RLR20C4702GMBSL-ND
47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4702GMBSL RLR20C4702GMBSL-ND
Product Name RES 47K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details