Vishay Intertechnology, Inc. RES 475 OHM 1% 1/2W AXIAL RLR20C4750FRBSL

Description
RES 475ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 475ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1% 1/2W AXIAL - RLR20C4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1% 1/2W AXIAL
RLR20C4750FRBSL
RES 475 OHM 1% 1/2W AXIAL RLR20C4750FRBSL
RES 475ohm 1% 1/2W AXIAL

RES 475ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4750FRBSL-ND
Through Hole Resistors RLR20C4750FRBSL-ND
475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

475 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4750FRBSL RLR20C4750FRBSL-ND
Product Name RES 475 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details