453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 453 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Resistor,Metal Film,453Ohms,350WV,1
RES 453 OHM 1% 1/2W AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR20C4530FRB14-ND | RLR20C4530FRB14 | 96M0318 | RLR20C4530FRB14 |
| Product Name | Through Hole Resistors | Res Metal Film 453 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Resistor,metal Film,453Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 453 ohms | 453 ohms |