Vishay Intertechnology, Inc. RES 4.32K OHM 1% 1/2W AXIAL RLR20C4321FMB14

Description
RES 4.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1% 1/2W AXIAL - RLR20C4321FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1% 1/2W AXIAL
RLR20C4321FMB14
RES 4.32K OHM 1% 1/2W AXIAL RLR20C4321FMB14
RES 4.32Kohm 1% 1/2W AXIAL

RES 4.32Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4321FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4321FMB14-ND
Through Hole Resistors RLR20C4321FMB14-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4321FMB14 RLR20C4321FMB14-ND
Product Name RES 4.32K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers