Vishay Intertechnology, Inc. RES 430 OHM 2% 1/2W AXIAL RLR20C4300GRBSL

Description
RES 430ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 430ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 2% 1/2W AXIAL - RLR20C4300GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 2% 1/2W AXIAL
RLR20C4300GRBSL
RES 430 OHM 2% 1/2W AXIAL RLR20C4300GRBSL
RES 430ohm 2% 1/2W AXIAL

RES 430ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4300GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4300GRBSL-ND
Through Hole Resistors RLR20C4300GRBSL-ND
430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4300GRBSL RLR20C4300GRBSL-ND
Product Name RES 430 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details