Vishay Intertechnology, Inc. RES 453 OHM 1% 1/2W AXIAL RLR20C4530FRBSL

Description
RES 453ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1% 1/2W AXIAL - RLR20C4530FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1% 1/2W AXIAL
RLR20C4530FRBSL
RES 453 OHM 1% 1/2W AXIAL RLR20C4530FRBSL
RES 453ohm 1% 1/2W AXIAL

RES 453ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4530FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4530FRBSL-ND
Through Hole Resistors RLR20C4530FRBSL-ND
453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4530FRBSL RLR20C4530FRBSL-ND
Product Name RES 453 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details