Vishay Intertechnology, Inc. RES 43 OHM 2% 1/2W AXIAL RLR20C43R0GRRSL

Description
RES 43ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 43ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 2% 1/2W AXIAL - RLR20C43R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/2W AXIAL
RLR20C43R0GRRSL
RES 43 OHM 2% 1/2W AXIAL RLR20C43R0GRRSL
RES 43ohm 2% 1/2W AXIAL

RES 43ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C43R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C43R0GRRSL-ND
Through Hole Resistors RLR20C43R0GRRSL-ND
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C43R0GRRSL RLR20C43R0GRRSL-ND
Product Name RES 43 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details