Vishay Intertechnology, Inc. RES 4.7K OHM 2% 1/2W AXIAL RLR20C4701GRRE6

Description
RES 4.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 2% 1/2W AXIAL - RLR20C4701GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 2% 1/2W AXIAL
RLR20C4701GRRE6
RES 4.7K OHM 2% 1/2W AXIAL RLR20C4701GRRE6
RES 4.7Kohm 2% 1/2W AXIAL

RES 4.7Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4701GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4701GRRE6-ND
Through Hole Resistors RLR20C4701GRRE6-ND
4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4701GRRE6 RLR20C4701GRRE6-ND
Product Name RES 4.7K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details