Vishay Intertechnology, Inc. RES 432K OHM 1% 1/2W AXIAL RLR20C4323FMBSL

Description
RES 432Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 432Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432K OHM 1% 1/2W AXIAL - RLR20C4323FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1% 1/2W AXIAL
RLR20C4323FMBSL
RES 432K OHM 1% 1/2W AXIAL RLR20C4323FMBSL
RES 432Kohm 1% 1/2W AXIAL

RES 432Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4323FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4323FMBSL-ND
Through Hole Resistors RLR20C4323FMBSL-ND
432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

432 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4323FMBSL RLR20C4323FMBSL-ND
Product Name RES 432K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details