Vishay Intertechnology, Inc. RES 464 OHM 1% 1/2W AXIAL RLR20C4640FRRSL

Description
RES 464ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1% 1/2W AXIAL - RLR20C4640FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1% 1/2W AXIAL
RLR20C4640FRRSL
RES 464 OHM 1% 1/2W AXIAL RLR20C4640FRRSL
RES 464ohm 1% 1/2W AXIAL

RES 464ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4640FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4640FRRSL-ND
Through Hole Resistors RLR20C4640FRRSL-ND
464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

464 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4640FRRSL RLR20C4640FRRSL-ND
Product Name RES 464 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details