Vishay Intertechnology, Inc. RES 43 OHM 2% 1/2W AXIAL RLR20C43R0GRBSL

Description
RES 43ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 43ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43 OHM 2% 1/2W AXIAL - RLR20C43R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43 OHM 2% 1/2W AXIAL
RLR20C43R0GRBSL
RES 43 OHM 2% 1/2W AXIAL RLR20C43R0GRBSL
RES 43ohm 2% 1/2W AXIAL

RES 43ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C43R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C43R0GRBSL-ND
Through Hole Resistors RLR20C43R0GRBSL-ND
43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C43R0GRBSL RLR20C43R0GRBSL-ND
Product Name RES 43 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43 ohms 43 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details