Vishay Intertechnology, Inc. RES 422 OHM 1% 1/2W AXIAL RLR20C4220FPB14

Description
RES 422ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1% 1/2W AXIAL - RLR20C4220FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1% 1/2W AXIAL
RLR20C4220FPB14
RES 422 OHM 1% 1/2W AXIAL RLR20C4220FPB14
RES 422ohm 1% 1/2W AXIAL

RES 422ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4220FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4220FPB14-ND
Through Hole Resistors RLR20C4220FPB14-ND
422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

422 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C4220FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C4220FPB14
Through Hole Resistors RLR20C4220FPB14
RES 422 OHM 1% 1/2W AXIAL

RES 422 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C4220FPB14 RLR20C4220FPB14-ND RLR20C4220FPB14
Product Name RES 422 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details