Vishay Intertechnology, Inc. RES 470 OHM 2% 1/2W AXIAL RLR20C4700GRBSL

Description
RES 470ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 470ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 2% 1/2W AXIAL - RLR20C4700GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 2% 1/2W AXIAL
RLR20C4700GRBSL
RES 470 OHM 2% 1/2W AXIAL RLR20C4700GRBSL
RES 470ohm 2% 1/2W AXIAL

RES 470ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C4700GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C4700GRBSL-ND
Through Hole Resistors RLR20C4700GRBSL-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C4700GRBSL RLR20C4700GRBSL-ND
Product Name RES 470 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers