Vishay Intertechnology, Inc. RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FMRSL

Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% 1/2W AXIAL - RLR20C39R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% 1/2W AXIAL
RLR20C39R2FMRSL
RES 39.2 OHM 1% 1/2W AXIAL RLR20C39R2FMRSL
RES 39.2ohm 1% 1/2W AXIAL

RES 39.2ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C39R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C39R2FMRSL-ND
Through Hole Resistors RLR20C39R2FMRSL-ND
39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C39R2FMRSL RLR20C39R2FMRSL-ND
Product Name RES 39.2 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details